Switchcraft TR2A Jack Connector
"2.46mm ID (0.097"") Phone Jack Mono Connector Solder Eyelet(s)"
Connectors Audio/Video,Phone,Hd
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:0.101"; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Mounting Type Panel, Body Nickel Plated Copper Alloy, Hole Diameter 0.190 in., Phone Jack
Silver plated, special tempered nickel silver springs. Fits 0.190" (4.83 mm) dia. hole in panels to 0.094" (2.39 mm) thick. Only 1⁄25th the size of standard phone jacks.
| Switchcraft, Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TR2A | 3299691 | SC1514-ND | TR2A | TR2A | 39F578 | 70214589 |
| Product Name | Jack Plugs & Sockets | Audio Connectors | Audio & Video Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall | Jack, Phone; 2; 2; Nickel Plated CopperAlloy; 0.19 in. | |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight |