Switchcraft, Inc. Circular Connector Assemblies TARA6MX

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2584-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2584-ND
Circular Connector Assemblies SC2584-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TARA6MX
Audio & Video Connectors TARA6MX
TINI QG RA MALE ADPTR, RoHS

TINI QG RA MALE ADPTR, RoHS

Buy Now
Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2014 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2014
Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2014
CONNECTOR, MINI XLR, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2584-ND TARA6MX 33AC2014
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Mini Xlr, Plug, 6Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Micro Metal Shell Circular Connectors - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details