Switchcraft, Inc. Circular Connector Assemblies TARA5MX

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2582-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2582-ND
Circular Connector Assemblies SC2582-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Audio & Video Connectors - TARA5MX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
TARA5MX
Audio & Video Connectors TARA5MX
TINI QG RA MALE ADPTR, RoHS

TINI QG RA MALE ADPTR, RoHS

Buy Now
Connectors Audio & Video, XLR Plugs & Jacks - TARA5MX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
TARA5MX
Connectors Audio & Video, XLR Plugs & Jacks TARA5MX
R/A TINI-QG MINI XLR 5 POS MALE

R/A TINI-QG MINI XLR 5 POS MALE

Buy Now
Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2012
Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2012
CONNECTOR, MINI XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2582-ND TARA5MX TARA5MX 33AC2012
Product Name Circular Connector Assemblies Audio & Video Connectors Connectors Audio & Video, XLR Plugs & Jacks Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220017-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details