Switchcraft, Inc. Circular Connector Assemblies TARA5FX

Description
5 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2583-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2583-ND
Circular Connector Assemblies SC2583-ND
5 Position Circular Connector Plug, Female Sockets Solder

5 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TARA5FX
Audio & Video Connectors TARA5FX
TINI QG RA FEMALE ADPTR,RoHS

TINI QG RA FEMALE ADPTR,RoHS

Buy Now
Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2011
Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2011
CONNECTOR, MINI XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 5POS, CABLE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2583-ND TARA5FX 33AC2011
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Mini Xlr, Plug, 5Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers