Switchcraft, Inc. Audio & Video Connectors TARA4MX

Description
TINI QG RA MALE ADPTR, RoHS
Request a Quote Datasheet
Description
TINI QG RA MALE ADPTR, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - TARA4MX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
TARA4MX
Audio & Video Connectors TARA4MX
TINI QG RA MALE ADPTR, RoHS

TINI QG RA MALE ADPTR, RoHS

Buy Now
Circular Connector Assemblies - SC2580-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2580-ND
Circular Connector Assemblies SC2580-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2010
Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2010
CONNECTOR, MINI XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TARA4MX SC2580-ND 33AC2010
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data