Switchcraft, Inc. Cable Assembly, 3Ft, Right Angle Plug; Connector Type A Switchcraft/conxall T3439

Description
CABLE ASSEMBLY, 3FT, RIGHT ANGLE PLUG; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, 3FT, RIGHT ANGLE PLUG; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, 3Ft, Right Angle Plug; Connector Type A Switchcraft/conxall - 13C2690 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 3Ft, Right Angle Plug; Connector Type A Switchcraft/conxall
13C2690
Cable Assembly, 3Ft, Right Angle Plug; Connector Type A Switchcraft/conxall 13C2690
CABLE ASSEMBLY, 3FT, RIGHT ANGLE PLUG; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes

CABLE ASSEMBLY, 3FT, RIGHT ANGLE PLUG; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:-; Product Range:-; No. of Contacts:18Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13C2690
Product Name Cable Assembly, 3Ft, Right Angle Plug; Connector Type A Switchcraft/conxall
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details