Switchcraft, Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors SUSBX

Description
Win Source Part Number: 1285026-SUSBX Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Bulk Number of Contacts: 4 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1 Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole, Right Angle Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Other Names: SC2058,SUSBX Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1285026-SUSBX Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Bulk Number of Contacts: 4 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1 Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole, Right Angle Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Other Names: SC2058,SUSBX Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1285026-SUSBX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1285026-SUSBX
Connectors, Interconnects - USB, DVI, HDMI Connectors 1285026-SUSBX
Win Source Part Number: 1285026-SUSBX Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Bulk Number of Contacts: 4 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1 Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole, Right Angle Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Other Names: SC2058,SUSBX Product Status: Obsolete

Win Source Part Number: 1285026-SUSBX
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Bulk
Number of Contacts: 4
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: SC2058,SUSBX
Product Status: Obsolete

Buy Now
USB Connectors - SUSBX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
SUSBX
USB Connectors SUSBX
USB Connectors SINGLE USB CONNECTOR

USB Connectors SINGLE USB CONNECTOR

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285026-SUSBX SUSBX
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors USB Connectors
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products