Switchcraft, Inc. DC Power Connectors ST10UC1

Description
INLINE ASSEMBLY, RoHS
Request a Quote Datasheet
Description
INLINE ASSEMBLY, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
ST10UC1
DC Power Connectors ST10UC1
INLINE ASSEMBLY, RoHS

INLINE ASSEMBLY, RoHS

Buy Now
Connectors, Interconnects - Barrel - Power Connectors - 1294264-ST10UC1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294264-ST10UC1
Connectors, Interconnects - Barrel - Power Connectors 1294264-ST10UC1
Win Source Part Number: 1294264-ST10UC1 Category: Connectors, Interconnects>Barrel - Power Connectors Series: CF Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24V Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.90mm ID (0.075") Actual Diameter: 0.075" (1.90mm ID) Insulation Color: Black Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 11 A HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC3500 Base Product Number: ST10U

Win Source Part Number: 1294264-ST10UC1
Category: Connectors, Interconnects>Barrel - Power Connectors
Series: CF
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 24V
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 1.90mm ID (0.075")
Actual Diameter: 0.075" (1.90mm ID)
Insulation Color: Black
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 11 A
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC3500
Base Product Number: ST10U

Buy Now Datasheet
Power Connectors - SC3500-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3500-ND
Power Connectors SC3500-ND
"Power Barrel Connector Jack 1.90mm ID (0.075"") Free Hanging (In-Line)"

"Power Barrel Connector Jack 1.90mm ID (0.075"") Free Hanging (In-Line)"

Buy Now Datasheet
Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall - 43AC1929 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall
43AC1929
Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall 43AC1929
DCPOWER, JACK, 11A, 24V; Gender:Jack; Current Rating:11A; Pin Diameter:1.9mm; Barrel Length:41.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 11A, 24V; Gender:Jack; Current Rating:11A; Pin Diameter:1.9mm; Barrel Length:41.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ST10UC1 1294264-ST10UC1 SC3500-ND 43AC1929
Product Name DC Power Connectors Connectors, Interconnects - Barrel - Power Connectors Power Connectors Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall
Termination Solder Eyelet(s) Stud
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details