"Power Barrel Connector Jack 1.90mm ID (0.075"") Free Hanging (In-Line)"
Win Source Part Number: 1294263-ST10UC
Category: Connectors, Interconnects>Barrel
Series: CF
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 24V
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 1.90mm ID (0.075")
Actual Diameter: 0.075" (1.90mm ID)
Insulation Color: Black
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 11 A
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC3498
Base Product Number: ST10U
DCPOWER, JACK, 11A, 24V; Gender:Jack; Current Rating:11A; Pin Diameter:1.9mm; Barrel Length:41.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC3498-ND | 1294263-ST10UC | ST10UC | 43AC1927 |
| Product Name | Power Connectors | Connectors, Interconnects - Barrel - Power Connectors | DC Power Connectors | Dcpower, Jack, 11A, 24V; Gender Switchcraft/conxall |
| Gender | Male / Plug | Female / Jack |