Switchcraft, Inc. Connectors, Interconnects - Barrel - Power Connectors ST10U

Description
Win Source Part Number: 1294273-ST10U Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Ingress Protection: IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24VAC/DC Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 4 pcs - 1 Connector, 1 Nut, 1 O-Ring, 1 Washer Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.076" (1.93mm ID), 0.226" (5.75mm OD) Thread Size: 5/16"-32 Mounting Type: Panel Mount Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC2073
Request a Quote Datasheet
Description
Win Source Part Number: 1294273-ST10U Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Ingress Protection: IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24VAC/DC Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 4 pcs - 1 Connector, 1 Nut, 1 O-Ring, 1 Washer Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.076" (1.93mm ID), 0.226" (5.75mm OD) Thread Size: 5/16"-32 Mounting Type: Panel Mount Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC2073
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Power Connectors - 1294273-ST10U - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294273-ST10U
Connectors, Interconnects - Barrel - Power Connectors 1294273-ST10U
Win Source Part Number: 1294273-ST10U Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Male Ingress Protection: IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 24VAC/DC Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 4 pcs - 1 Connector, 1 Nut, 1 O-Ring, 1 Washer Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.076" (1.93mm ID), 0.226" (5.75mm OD) Thread Size: 5/16"-32 Mounting Type: Panel Mount Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC2073

Win Source Part Number: 1294273-ST10U
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Mounting Hardware
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Ingress Protection: IP66/IP67/IP68 - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 24VAC/DC
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 4 pcs - 1 Connector, 1 Nut, 1 O-Ring, 1 Washer
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.076" (1.93mm ID), 0.226" (5.75mm OD)
Thread Size: 5/16"-32
Mounting Type: Panel Mount
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC2073

Buy Now Datasheet
DC Power Connectors - ST10U - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
ST10U
DC Power Connectors ST10U
10A SEALED PWR JK, RoHS

10A SEALED PWR JK, RoHS

Buy Now
Power Connectors - SC2073-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2073-ND
Power Connectors SC2073-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-ST10U
Electronic Connector 301-ST10U
DC Power Connector, Barrel, Circular Product overview: ST10U from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-ST10U can be used for catalog matching and distributor lookup.

DC Power Connector, Barrel, Circular Product overview: ST10U from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-ST10U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - ST10U - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
ST10U
Power Connectors ST10U
CONN POWER JACK SOLDER EYELET

CONN POWER JACK SOLDER EYELET

Supplier's Site Datasheet
Dc Power Jack, 13A, 24Vdc, Panel; Gender Switchcraft/conxall - 41Y8272 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 13A, 24Vdc, Panel; Gender Switchcraft/conxall
41Y8272
Dc Power Jack, 13A, 24Vdc, Panel; Gender Switchcraft/conxall 41Y8272
DC POWER JACK, 13A, 24VDC, PANEL; Gender:Jack; Current Rating:13A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.93mm; Barrel Outer Diameter:7.24mm RoHS Compliant: Yes

DC POWER JACK, 13A, 24VDC, PANEL; Gender:Jack; Current Rating:13A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.93mm; Barrel Outer Diameter:7.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1294273-ST10U ST10U SC2073-ND 301-ST10U ST10U 41Y8272
Product Name Connectors, Interconnects - Barrel - Power Connectors DC Power Connectors Power Connectors Electronic Connector Power Connectors Dc Power Jack, 13A, 24Vdc, Panel; Gender Switchcraft/conxall
Termination Solder Eyelet(s) Solder Eyelet(s) Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1319 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers