CONN PHONE JACK 3COND DBL OPEN Product overview: SN49C12B from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SN49C12B can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Win Source Part Number: 1294280-SN49C12B
Category: Connectors, Interconnects>Barrel
Series: SN49C
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Mounting Type: Through Hole, Right Angle
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: SC2003,SN49C12B
Base Product Number: SN49C1
| Switchcraft, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SN49C12B | 434-SN49C12B | SC2003-ND | SN49C12B | 1294280-SN49C12B |
| Product Name | Electronic Connector | Audio Connectors | Audio & Video Connectors | Connectors, Interconnects - Barrel - Audio Connectors | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video | |
| Gender | Male / Plug | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | ||||
| Termination | Solder Cup | Solder | Solder |