R/A-JAX
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Win Source Part Number: 1294283-SN49B12B
Category: Connectors, Interconnects>Barrel
Series: SN49B
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Thread Size: 3/8"-32
Mounting Type: Through Hole, Right Angle
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: SC1502,SN49B12B,Q114
Base Product Number: SN49B1
SN SERIES QUARTER INCH RT. ANGLE PHONE JACK ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SN49B12B | SN49B12B | SC1522-ND | 1294283-SN49B12B | 94F8933 |
| Product Name | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio & Video Connectors | Audio Connectors | Connectors, Interconnects - Barrel - Audio Connectors | Sn Series Quarter Inch Rt. Angle Phone Jack Rohs Compliant Switchcraft/conxall |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Phone Jack / Plug |