Switchcraft, Inc. 1/4" Right Angle Jacks, Snap in PC Mount - SN ... SN49A11

Description
1/4" Right Angle Jacks, Snap in PC Mount - SN Series 2-cond., open circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
Request a Quote Datasheet
Description
1/4" Right Angle Jacks, Snap in PC Mount - SN Series 2-cond., open circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Villa Park, IL, USA
1/4" Right Angle Jacks, Snap in PC Mount - SN ...
SN49A11
1/4" Right Angle Jacks, Snap in PC Mount - SN ... SN49A11
1/4" Right Angle Jacks, Snap in PC Mount - SN Series 2-cond., open circuit conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.

1/4" Right Angle Jacks, Snap in PC Mount - SN Series
2-cond., open circuit
conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.

Supplier's Site
Connectors, Interconnects - Barrel - Audio Connectors - 1294288-SN49A11 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1294288-SN49A11
Connectors, Interconnects - Barrel - Audio Connectors 1294288-SN49A11
Win Source Part Number: 1294288-SN49A11 Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SN49A Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 50 Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone Actual Diameter: 0.250" (6.35mm) Mounting Type: Through Hole, Right Angle Signal Lines: Mono Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Base Product Number: SN49A1

Win Source Part Number: 1294288-SN49A11
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SN49A
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 50
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Mounting Type: Through Hole, Right Angle
Signal Lines: Mono
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Base Product Number: SN49A1

Buy Now Datasheet

Technical Specifications

  Conxall Corporation Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SN49A11 1294288-SN49A11
Product Name 1/4" Right Angle Jacks, Snap in PC Mount - SN ... Connectors, Interconnects - Barrel - Audio Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details