1/4" Right Angle Jacks, Snap in PC Mount - SN Series
3-cond., double closed circuit
conductor circuits and plastic or metal bushings. Ideal for telecommunications, data processing and other high quality audio connecting applications.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
1/4" R/A PHONE JACK PCB
AUDIO CONNECTOR, JACK, 5POS, PCB; No. of Contacts:5Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Thermoplast
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SN37A14B | SN37A14B | SN37A14B | SC1570-ND | SN37A14B | 89F398 |
| Product Name | 1/4" Right Angle Jacks, Snap in PC Mount - SN ... | Audio & Video Connectors | Audio Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio Connector, Jack, 5Pos, Pcb; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | Audio / Video | ||
| Gender | Male / Plug | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle |