Connectors Audio/Video,Phone,Hd
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder"
AUDIO CONNECTOR, JACK, 3POS, PCB; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Thermoplast
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SN37A12A | SC2014-ND | SN37A12A | 27B9012 |
| Product Name | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Audio Connectors | Audio & Video Connectors | Audio Connector, Jack, 3Pos, Pcb; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video |