Conn 1/4" Phone Jack F 2 POS 7.62mm Solder RA Thru-Hole 4 Terminal 1 Port Product overview: SN37A11 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SN37A11 can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder"
Manufacturer: Switchcraft Inc.
Win Source Part Number: 770886-SN37A11
Series: SN37A
Packaging: Bulk
Features: Board Guide, Cover
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Mounting: Through Hole, Right Angle
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Nickel
Family Name: SN
Industry Recognized Mating Diameter: 6.35mm (0.250", 1/4") - Headphone
Actual Diameter: 0.250" (6.35mm)
Categories: Connectors, Interconnects
Signal Lines: Mono
Body Color: Black
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Jack socket connector
| Switchcraft, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SN37A11 | 434-SN37A11 | SC2559-ND | SN37A11 | 770886-SN37A11 | 94F7859 |
| Product Name | Electronic Connector | Audio Connectors | Audio & Video Connectors | Barrel - Barrel - Audio Connectors - SN37A11 | Jack Socket Connector Switchcraft/conxall | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video | ||
| Gender | Male / Plug | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | |||||
| Termination | Solder Cup | Solder | Solder |