Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SMD4FRA021

Description
Win Source Part Number: 1294155-SMD4FRA021 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Silver Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote
Description
Win Source Part Number: 1294155-SMD4FRA021 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Silver Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1294155-SMD4FRA021 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294155-SMD4FRA021
Connectors, Interconnects - Circular Connectors 1294155-SMD4FRA021
Win Source Part Number: 1294155-SMD4FRA021 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Silver Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic

Win Source Part Number: 1294155-SMD4FRA021
Category: Connectors, Interconnects>Circular Connectors
Series: SMD
Number of Positions: 4
Color: Silver
Features: Board Lock, Ground
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 100VAC, 12VDC
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Communication Systems, Instrumentation, Medical
Orientation: Keyed
Standard Package: 1
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Gold
Mounting Type: Through Hole, Right Angle
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Plastic

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294155-SMD4FRA021
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45088289 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 30 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F8AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details