Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SMD4FRA020

Description
Win Source Part Number: 1294154-SMD4FRA020 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Black Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote
Description
Win Source Part Number: 1294154-SMD4FRA020 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Black Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1294154-SMD4FRA020 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294154-SMD4FRA020
Connectors, Interconnects - Circular Connectors 1294154-SMD4FRA020
Win Source Part Number: 1294154-SMD4FRA020 Category: Connectors, Interconnects>Circul ar Connectors Series: SMD Number of Positions: 4 Color: Black Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 100VAC, 12VDC Material Flammability Rating: UL94 V-0 Applications: Communication Systems, Instrumentation, Medical Orientation: Keyed Standard Package: 1 Shell Size - Insert: Mini DIN Contact Finish - Mating: Gold Mounting Type: Through Hole, Right Angle Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Primary Material: Plastic

Win Source Part Number: 1294154-SMD4FRA020
Category: Connectors, Interconnects>Circular Connectors
Series: SMD
Number of Positions: 4
Color: Black
Features: Board Lock, Ground
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 100VAC, 12VDC
Material Flammability Rating: UL94 V-0
Applications: Communication Systems, Instrumentation, Medical
Orientation: Keyed
Standard Package: 1
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Gold
Mounting Type: Through Hole, Right Angle
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Primary Material: Plastic

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294154-SMD4FRA020
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details