Switchcraft, Inc. Slim Line Series Cable Mount SL415MX

Description
Slim Line Connector, male, 5 pim, arrangement 4 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet
Description
Slim Line Connector, male, 5 pim, arrangement 4 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Cable Mount - SL415MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Cable Mount
SL415MX
Slim Line Series Cable Mount SL415MX
Slim Line Connector, male, 5 pim, arrangement 4 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Slim Line Connector, male, 5 pim, arrangement 4
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294164-SL415MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294164-SL415MX
Connectors, Interconnects - Circular Connectors 1294164-SL415MX
Win Source Part Number: 1294164-SL415MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL41 Number of Positions: 5 Color: Silver Features: Cable Clamp, Strain Relief Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 4 Standard Package: 100 Shell Size - Insert: SL-5M Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL415MX,SC2558 Base Product Number: SL415M Primary Material: Metal

Win Source Part Number: 1294164-SL415MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL41
Number of Positions: 5
Color: Silver
Features: Cable Clamp, Strain Relief
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 4
Standard Package: 100
Shell Size - Insert: SL-5M
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL415MX,SC2558
Base Product Number: SL415M
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
SL415MX
Audio & Video Connectors SL415MX
CORD PLUG 5 PIN MALE, RoHS

CORD PLUG 5 PIN MALE, RoHS

Buy Now
Circular Connector Assemblies - SC2558-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2558-ND
Circular Connector Assemblies SC2558-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Cord Plug 5 Pin Male, Rohs Switchcraft/conxall - 47M3453 - Newark, An Avnet Company
Chicago, IL, United States
Cord Plug 5 Pin Male, Rohs Switchcraft/conxall
47M3453
Cord Plug 5 Pin Male, Rohs Switchcraft/conxall 47M3453
CORD PLUG 5 PIN MALE, RoHS

CORD PLUG 5 PIN MALE, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL415MX 1294164-SL415MX SL415MX SC2558-ND 47M3453
Product Name Slim Line Series Cable Mount Connectors, Interconnects - Circular Connectors Audio & Video Connectors Circular Connector Assemblies Cord Plug 5 Pin Male, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details