Switchcraft, Inc. Slim Line Series Cable Mount SL415FX

Description
Slim Line Connector, female, 5 contact, arrangement D Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet
Description
Slim Line Connector, female, 5 contact, arrangement D Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Cable Mount - SL415FX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Cable Mount
SL415FX
Slim Line Series Cable Mount SL415FX
Slim Line Connector, female, 5 contact, arrangement D Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Slim Line Connector, female, 5 contact, arrangement D
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294167-SL415FX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294167-SL415FX
Connectors, Interconnects - Circular Connectors 1294167-SL415FX
Win Source Part Number: 1294167-SL415FX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL41 Number of Positions: 5 Color: Silver Features: Cable Clamp, Strain Relief Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: D Standard Package: 100 Shell Size - Insert: SL-5F Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL415FX,SC2557 Base Product Number: SL415F Primary Material: Metal

Win Source Part Number: 1294167-SL415FX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL41
Number of Positions: 5
Color: Silver
Features: Cable Clamp, Strain Relief
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: D
Standard Package: 100
Shell Size - Insert: SL-5F
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL415FX,SC2557
Base Product Number: SL415F
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
SL415FX
Audio & Video Connectors SL415FX
CORD PLUG 5 PIN FEMALE, RoHS

CORD PLUG 5 PIN FEMALE, RoHS

Buy Now
Circular Connector Assemblies - SC2557-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2557-ND
Circular Connector Assemblies SC2557-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Cord Plug 5 Pin Female, Rohs Switchcraft/conxall - 09N3568 - Newark, An Avnet Company
Chicago, IL, United States
Cord Plug 5 Pin Female, Rohs Switchcraft/conxall
09N3568
Cord Plug 5 Pin Female, Rohs Switchcraft/conxall 09N3568
CORD PLUG 5 PIN FEMALE, RoHS

CORD PLUG 5 PIN FEMALE, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL415FX 1294167-SL415FX SL415FX SC2557-ND 09N3568
Product Name Slim Line Series Cable Mount Connectors, Interconnects - Circular Connectors Audio & Video Connectors Circular Connector Assemblies Cord Plug 5 Pin Female, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details