Switchcraft, Inc. Slim Line Series Cable Mount SL414FX

Description
Slim Line Connector, female, 4 contact, arrangement C Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet
Description
Slim Line Connector, female, 4 contact, arrangement C Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Cable Mount - SL414FX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Cable Mount
SL414FX
Slim Line Series Cable Mount SL414FX
Slim Line Connector, female, 4 contact, arrangement C Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Slim Line Connector, female, 4 contact, arrangement C
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Supplier's Site
Circular Connector Assemblies - SC2721-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2721-ND
Circular Connector Assemblies SC2721-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
SL414FX
Audio & Video Connectors SL414FX
CORD PLUG 4 PIN FEMALE, RoHS

CORD PLUG 4 PIN FEMALE, RoHS

Buy Now
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 53M2414 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
53M2414
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 53M2414
CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL414FX SC2721-ND SL414FX 53M2414
Product Name Slim Line Series Cable Mount Circular Connector Assemblies Audio & Video Connectors Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Paladin ® - 131-7616-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details