Switchcraft, Inc. Slim Line Series Cable Mount SL413MX

Description
Slim Line Connector, male, 3 pin, arrangement 2 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet
Description
Slim Line Connector, male, 3 pin, arrangement 2 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Cable Mount - SL413MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Cable Mount
SL413MX
Slim Line Series Cable Mount SL413MX
Slim Line Connector, male, 3 pin, arrangement 2 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Slim Line Connector, male, 3 pin, arrangement 2
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294166-SL413MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294166-SL413MX
Connectors, Interconnects - Circular Connectors 1294166-SL413MX
Win Source Part Number: 1294166-SL413MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL41 Number of Positions: 3 Color: Silver Features: Cable Clamp, Strain Relief Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 2 Standard Package: 100 Shell Size - Insert: SL-3M Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SL413MX,SC2556 Base Product Number: SL413M Primary Material: Metal

Win Source Part Number: 1294166-SL413MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL41
Number of Positions: 3
Color: Silver
Features: Cable Clamp, Strain Relief
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 2
Standard Package: 100
Shell Size - Insert: SL-3M
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL413MX,SC2556
Base Product Number: SL413M
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-SL413MX
Electronic Connector 436-SL413MX
Conn Slim Line Connector M 3 POS Solder Lug ST Cable Mount 3 Terminal 1 Port Product overview: SL413MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL413MX can be used for catalog matching and distributor lookup.

Conn Slim Line Connector M 3 POS Solder Lug ST Cable Mount 3 Terminal 1 Port Product overview: SL413MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL413MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cord Plug 3 Pin Male, Rohs Switchcraft/conxall - 03M4251 - Newark, An Avnet Company
Chicago, IL, United States
Cord Plug 3 Pin Male, Rohs Switchcraft/conxall
03M4251
Cord Plug 3 Pin Male, Rohs Switchcraft/conxall 03M4251
CORD PLUG 3 PIN MALE, RoHS

CORD PLUG 3 PIN MALE, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL413MX 1294166-SL413MX 436-SL413MX 03M4251
Product Name Slim Line Series Cable Mount Connectors, Interconnects - Circular Connectors Electronic Connector Cord Plug 3 Pin Male, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors
Current Rating 5.0 amps 5.0 amps 5.0 amps
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details