Slim Line Connector, female, 5 contact, pin arrangement D
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
5 Pos Female Audio/Video Connector, Straight, Shielded, Solder, 5A, 125V Product overview: SL405FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL405FX can be used for catalog matching and distributor lookup.
Connectors Audio/Video,Phone,Hd
Win Source Part Number: 1294176-SL405FX
Category: Connectors, Interconnects>Circul
Series: Slim-Line® SL40
Number of Positions: 5
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: D
Standard Package: 100
Shell Size - Insert: SL-5F
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SC1896,SL405FX
Base Product Number: SL405F
Primary Material: Metal
5 Position Circular Connector Plug, Female Sockets Solder Eyelet(s)
Connector, Slim-Line, 5 Contacts, Female
CONNECTOR, CORD PLUG 5PIN FEMAL ROHS COMPLIANT: NO
| Conxall Corporation | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL405FX | 436-SL405FX | SL405FX | 1294176-SL405FX | SC1896-ND | SL405FX | 70214340 | 09N3565 |
| Product Name | Slim Line Series Cable Mount | 5A 125V Electronic Connector | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connector, Slim-Line, 5 Contacts, Female | Connector, Cord Plug 5Pin Femal Rohs Compliant Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | Audio / Video; Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Audio / Video | |||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps | ||||
| Gender | Female / Jack | Male / Plug; Female / Jack |