Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL405F

Description
Slim-Line® audio connectors
Request a Quote
Description
Slim-Line® audio connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slim-Line® audio connectors

Slim-Line® audio connectors

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294170-SL405F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294170-SL405F
Connectors, Interconnects - Circular Connectors 1294170-SL405F
Win Source Part Number: 1294170-SL405F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL40 Number of Positions: 5 Color: Silver Features: Cable Clamp, Coupling Nut, Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: D Standard Package: 100 Shell Size - Insert: SL-5F Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294170-SL405F
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL40
Number of Positions: 5
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: D
Standard Package: 100
Shell Size - Insert: SL-5F
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Electronic Connector - 436-SL405F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-SL405F
Electronic Connector 436-SL405F
CONN PLUG FMALE 5P SOLDER EYELET Product overview: SL405F from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL405F can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 5P SOLDER EYELET Product overview: SL405F from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL405F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL405F 1294170-SL405F 436-SL405F
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector
Connector Type Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details