Switchcraft, Inc. Circular Connector Assemblies SL404MX

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2555-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2555-ND
Circular Connector Assemblies SC2555-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Audio & Video Connectors - SL404MX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
SL404MX
Audio & Video Connectors SL404MX
CORD PLUG 4 PIN, RoHS

CORD PLUG 4 PIN, RoHS

Buy Now
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall - 10M6105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
10M6105
Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall 10M6105
CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Body Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2555-ND SL404MX 10M6105
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Din, Plug, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers