4 Position Circular Connector Plug, Female Sockets Solder Eyelet(s)
Win Source Part Number: 1232284-SL404FX
Category: Connectors, Interconnects>Circul
Series: Slim-Line® SL40
Number of Positions: 4
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: C
Standard Package: 100
Shell Size - Insert: SL-4F
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL404FX-ND,SC2554
Base Product Number: SL404F
Primary Material: Metal
CONN PLUG FMALE 4P SOLDER EYELET
CORD PLUG 4 PIN, RoHS
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2554-ND | SL404FX | 1232284-SL404FX | SL404FX | 09N3564 |
| Product Name | Circular Connector Assemblies | Audio & Video Connectors | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | Cord Plug 4 Pin, Rohs Switchcraft/conxall |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video; Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |