Slim Line Connector, male, 3 contact, pin arrangement 2
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Conn Slim Line Connector M 3 POS Solder Lug ST Cable Mount 3 Terminal 1 Port Product overview: SL403MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL403MX can be used for catalog matching and distributor lookup.
3 Position Circular Connector Plug, Male Pins Solder Cup
Win Source Part Number: 1294174-SL403MX
Category: Connectors, Interconnects>Circul
Series: Slim-Line® SL40
Number of Positions: 3
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 2
Standard Package: 100
Shell Size - Insert: SL-3M
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SC2553,SL403MX
Base Product Number: SL403M
Primary Material: Metal
| Conxall Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL403MX | 436-SL403MX | SC2553-ND | 1294174-SL403MX | SL403MX |
| Product Name | Slim Line Series Cable Mount | Electronic Connector | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | Audio & Video Connectors |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video; Circular / Cylindrical Connectors | Audio / Video | |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps | |
| Gender | Male / Plug |