Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL403M

Description
Slim-Line® audio connectors
Request a Quote
Description
Slim-Line® audio connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slim-Line® audio connectors

Slim-Line® audio connectors

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294169-SL403M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294169-SL403M
Connectors, Interconnects - Circular Connectors 1294169-SL403M
Win Source Part Number: 1294169-SL403M Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL40 Number of Positions: 3 Color: Silver Features: Cable Clamp, Coupling Nut, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 2 Standard Package: 100 Shell Size - Insert: SL-3M Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: 404054,Q2226856 Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294169-SL403M
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL40
Number of Positions: 3
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 2
Standard Package: 100
Shell Size - Insert: SL-3M
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: 404054,Q2226856
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Electronic Connector - 436-SL403M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-SL403M
Electronic Connector 436-SL403M
CONN PLUG MALE 3P SILV SLDR CUP Product overview: SL403M from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL403M can be used for catalog matching and distributor lookup.

CONN PLUG MALE 3P SILV SLDR CUP Product overview: SL403M from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL403M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL403M 1294169-SL403M 436-SL403M
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector
Connector Type Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details