Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL403F

Description
Slim-Line® audio connectors
Request a Quote
Description
Slim-Line® audio connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slim-Line® audio connectors

Slim-Line® audio connectors

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294172-SL403F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294172-SL403F
Connectors, Interconnects - Circular Connectors 1294172-SL403F
Win Source Part Number: 1294172-SL403F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL40 Number of Positions: 3 Color: Silver Features: Cable Clamp, Coupling Nut, Strain Relief Connector Type: Plug, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294172-SL403F
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL40
Number of Positions: 3
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: B
Standard Package: 100
Shell Size - Insert: SL-3F
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now

Technical Specifications

  Switchcraft, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SL403F 1294172-SL403F
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details