Switchcraft, Inc. Slim Line Series Cable Mount SL402MX

Description
Slim Line Connector, male, 2 pins, arrangement 1 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet
Description
Slim Line Connector, male, 2 pins, arrangement 1 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Cable Mount - SL402MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Cable Mount
SL402MX
Slim Line Series Cable Mount SL402MX
Slim Line Connector, male, 2 pins, arrangement 1 Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Slim Line Connector, male, 2 pins, arrangement 1
Slim-Line® Audio Connectors are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. This versatility is valuable in a wide variety of applications: microphones, public address systems, 2-way, CB, ham, and marine radios, audio-visual systems, industrial control and instrumentation, broadcast, security and medical electronics.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294175-SL402MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294175-SL402MX
Connectors, Interconnects - Circular Connectors 1294175-SL402MX
Win Source Part Number: 1294175-SL402MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL40 Number of Positions: 2 Color: Silver Features: Cable Clamp, Coupling Nut, Strain Relief Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 1 Standard Package: 100 Shell Size - Insert: SL-2M Contact Finish - Mating: Silver Cable Opening: 0.280" (7.10mm) Mounting Type: Free Hanging (In-Line) Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SC2538,SL402MX Base Product Number: SL402M Primary Material: Metal

Win Source Part Number: 1294175-SL402MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL40
Number of Positions: 2
Color: Silver
Features: Cable Clamp, Coupling Nut, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 1
Standard Package: 100
Shell Size - Insert: SL-2M
Contact Finish - Mating: Silver
Cable Opening: 0.280" (7.10mm)
Mounting Type: Free Hanging (In-Line)
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SC2538,SL402MX
Base Product Number: SL402M
Primary Material: Metal

Buy Now Datasheet
Audio & Video Connectors - SL402MX - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
SL402MX
Audio & Video Connectors SL402MX
CORD PLUG 2 PIN, RoHS

CORD PLUG 2 PIN, RoHS

Buy Now
Circular Connector Assemblies - SC2538-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2538-ND
Circular Connector Assemblies SC2538-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Cord Plug 2 Pin, Rohs Switchcraft/conxall - 28M8363 - Newark, An Avnet Company
Chicago, IL, United States
Cord Plug 2 Pin, Rohs Switchcraft/conxall
28M8363
Cord Plug 2 Pin, Rohs Switchcraft/conxall 28M8363
CORD PLUG 2 PIN, RoHS

CORD PLUG 2 PIN, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL402MX 1294175-SL402MX SL402MX SC2538-ND 28M8363
Product Name Slim Line Series Cable Mount Connectors, Interconnects - Circular Connectors Audio & Video Connectors Circular Connector Assemblies Cord Plug 2 Pin, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details