Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL185M

Description
Win Source Part Number: 1294177-SL185M Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 5 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 4 Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-5M Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote
Description
Win Source Part Number: 1294177-SL185M Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 5 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 4 Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-5M Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1294177-SL185M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294177-SL185M
Connectors, Interconnects - Circular Connectors 1294177-SL185M
Win Source Part Number: 1294177-SL185M Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL18 Number of Positions: 5 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 4 Standard Package: 100 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: SL-5M Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294177-SL185M
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL18
Number of Positions: 5
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 4
Standard Package: 100
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: SL-5M
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294177-SL185M
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers