RECEPTACLE ASSEMBLY, RoHS
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Win Source Part Number: 1294194-SL175FX
Category: Connectors, Interconnects>Circul
Series: Slim-Line® SL17
Number of Positions: 5
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: D
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: SL-5F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: Q8043375,SL175FXL,SC
Base Product Number: SL175F
Primary Material: Metal
Connectors Audio/Video,Phone,Hd
RECEPTACLE ASSEMBLY, RoHS
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL175FX | SC2731-ND | 1294194-SL175FX | SL175FX | 09N3552 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Receptacle Assembly, Rohs Switchcraft/conxall | |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video; Circular / Cylindrical Connectors | Audio / Video |