Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL175F

Description
Slim-Line® audio connectors
Request a Quote Datasheet
Description
Slim-Line® audio connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line® audio connectors

Slim-Line® audio connectors

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294188-SL175F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294188-SL175F
Connectors, Interconnects - Circular Connectors 1294188-SL175F
Win Source Part Number: 1294188-SL175F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 5 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: D Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-5F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294188-SL175F
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL17
Number of Positions: 5
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: D
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: SL-5F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Circular Connector Assemblies - SL175F-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SL175F-ND
Circular Connector Assemblies SL175F-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL175F 1294188-SL175F SL175F-ND
Product Name Connectors, Interconnects - Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers