Switchcraft, Inc. Slim Line Series Panel Mount SL174MX

Description
Slim Line Connector, male, 4 pins, arrangement 3 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet
Description
Slim Line Connector, male, 4 pins, arrangement 3 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Panel Mount - SL174MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Panel Mount
SL174MX
Slim Line Series Panel Mount SL174MX
Slim Line Connector, male, 4 pins, arrangement 3 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Slim Line Connector, male, 4 pins, arrangement 3
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294192-SL174MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294192-SL174MX
Connectors, Interconnects - Circular Connectors 1294192-SL174MX
Win Source Part Number: 1294192-SL174MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 3 Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-4M Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Base Product Number: SL174M Primary Material: Metal

Win Source Part Number: 1294192-SL174MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL17
Number of Positions: 4
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 3
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: SL-4M
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Base Product Number: SL174M
Primary Material: Metal

Buy Now Datasheet
Receptacle Assembly, Rohs Switchcraft/conxall - 33M7154 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Assembly, Rohs Switchcraft/conxall
33M7154
Receptacle Assembly, Rohs Switchcraft/conxall 33M7154
RECEPTACLE ASSEMBLY, RoHS

RECEPTACLE ASSEMBLY, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL174MX 1294192-SL174MX 33M7154
Product Name Slim Line Series Panel Mount Connectors, Interconnects - Circular Connectors Receptacle Assembly, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details