Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL174F

Description
Slim-Line® audio connectors
Request a Quote
Description
Slim-Line® audio connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slim-Line® audio connectors

Slim-Line® audio connectors

Supplier's Site
Connectors, Interconnects - Circular Connectors - 1294189-SL174F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294189-SL174F
Connectors, Interconnects - Circular Connectors 1294189-SL174F
Win Source Part Number: 1294189-SL174F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: C Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-4F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294189-SL174F
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL17
Number of Positions: 4
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: C
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: SL-4F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now

Technical Specifications

  Switchcraft, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SL174F 1294189-SL174F
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details