Switchcraft, Inc. Slim Line Series Panel Mount SL173MX

Description
Slim Line Connector, male, 3 pins, arrangement, 2 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet
Description
Slim Line Connector, male, 3 pins, arrangement, 2 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim Line Series Panel Mount - SL173MX - Conxall Corporation
Villa Park, IL, USA
Slim Line Series Panel Mount
SL173MX
Slim Line Series Panel Mount SL173MX
Slim Line Connector, male, 3 pins, arrangement, 2 Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Slim Line Connector, male, 3 pins, arrangement, 2
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.

Supplier's Site
Circular Connector Assemblies - SC2045-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2045-ND
Circular Connector Assemblies SC2045-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1294193-SL173MX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294193-SL173MX
Connectors, Interconnects - Circular Connectors 1294193-SL173MX
Win Source Part Number: 1294193-SL173MX Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: 2 Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-3M Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: SC2045,SL173MX Base Product Number: SL173M Primary Material: Metal

Win Source Part Number: 1294193-SL173MX
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL17
Number of Positions: 3
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 2
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: SL-3M
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SC2045,SL173MX
Base Product Number: SL173M
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-SL173MX
Electronic Connector 436-SL173MX
Conn Slim Line Connector M 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port Product overview: SL173MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL173MX can be used for catalog matching and distributor lookup.

Conn Slim Line Connector M 3 POS Solder Lug ST Panel Mount 3 Terminal 1 Port Product overview: SL173MX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SL173MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle Assembly, Rohs Switchcraft/conxall - 28M8365 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Assembly, Rohs Switchcraft/conxall
28M8365
Receptacle Assembly, Rohs Switchcraft/conxall 28M8365
RECEPTACLE ASSEMBLY, RoHS

RECEPTACLE ASSEMBLY, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL173MX SC2045-ND 1294193-SL173MX 436-SL173MX 28M8365
Product Name Slim Line Series Panel Mount Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Electronic Connector Receptacle Assembly, Rohs Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers