Switchcraft, Inc. Connectors, Interconnects - Circular Connectors SL173F

Description
Win Source Part Number: 1294190-SL173F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote
Description
Win Source Part Number: 1294190-SL173F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1294190-SL173F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1294190-SL173F
Connectors, Interconnects - Circular Connectors 1294190-SL173F
Win Source Part Number: 1294190-SL173F Category: Connectors, Interconnects>Circul ar Connectors Series: Slim-Line® SL17 Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Eyelet(s) Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Audio, Industrial, Marine, Medical Orientation: B Standard Package: 100 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: SL-3F Contact Finish - Mating: Silver Mounting Type: Panel Mount Shell Material: Zinc Alloy Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1294190-SL173F
Category: Connectors, Interconnects>Circular Connectors
Series: Slim-Line® SL17
Number of Positions: 3
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Eyelet(s)
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: B
Standard Package: 100
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: SL-3F
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294190-SL173F
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Audio / Video; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details