Slim Line Connector, male, 5 pin, arrangement 4
Slim-Line® products are a unique series of premium quality connectors featuring interchangeable inserts which allow any plug or receptacle to be male or female. Offered with metal housings and captive coupling rings to provide secure mechanical connection, Slim Lines are available in 2-5 conductors.
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Win Source Part Number: 1294195-SL105M
Category: Connectors, Interconnects>Circul
Series: Slim-Line® SL10
Number of Positions: 5
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Audio, Industrial, Marine, Medical
Orientation: 4
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: SL-5M
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: SL105M,SC1897
Primary Material: Metal
| Conxall Corporation | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL105M | SC1897-ND | SL105M | 1294195-SL105M |
| Product Name | Slim Line Series Panel Mount | Circular Connector Assemblies | Audio & Video Connectors | Connectors, Interconnects - Circular Connectors |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video; Circular / Cylindrical Connectors |