Switchcraft, Inc. Circular Connectors - SF7281-4SG-3ES SF7281-4SG-3ES

Description
Manufacturer: Conxall/Switchcraft Win Source Part Number: 918843-SF7281-4SG-3E S Series: Shielded Mini-Con-X® Operating Temperature Range: -40°C ~ 120°C Features: 4 Position Circular Connector Receptacle, Female Sockets Solder Package: Bulk Mounting: Panel Mount, Through Hole Family Name: SF7281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Conxall/Switchcraft Win Source Part Number: 918843-SF7281-4SG-3E S Series: Shielded Mini-Con-X® Operating Temperature Range: -40°C ~ 120°C Features: 4 Position Circular Connector Receptacle, Female Sockets Solder Package: Bulk Mounting: Panel Mount, Through Hole Family Name: SF7281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - SF7281-4SG-3ES - 918843-SF7281-4SG-3ES - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - SF7281-4SG-3ES
918843-SF7281-4SG-3ES
Circular Connectors - SF7281-4SG-3ES 918843-SF7281-4SG-3ES
Manufacturer: Conxall/Switchcraft Win Source Part Number: 918843-SF7281-4SG-3E S Series: Shielded Mini-Con-X® Operating Temperature Range: -40°C ~ 120°C Features: 4 Position Circular Connector Receptacle, Female Sockets Solder Package: Bulk Mounting: Panel Mount, Through Hole Family Name: SF7281 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 918843-SF7281-4SG-3ES
Series: Shielded Mini-Con-X®
Operating Temperature Range: -40°C ~ 120°C
Features: 4 Position Circular Connector Receptacle, Female Sockets Solder
Package: Bulk
Mounting: Panel Mount, Through Hole
Family Name: SF7281
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 918843-SF7281-4SG-3ES
Product Name Circular Connectors - SF7281-4SG-3ES
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details