Switchcraft, Inc. Power Connectors S766KH

Description
"DC POWER PLUG, 0.080"" (2.0MM) ID"
Request a Quote
Description
"DC POWER PLUG, 0.080"" (2.0MM) ID"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Power Plug, part number 26AC9084, is designed for applications requiring a 3A current rating and a voltage rating of 24V DC. It features a pin diameter of 2mm and a barrel length of 12mm, with a barrel inner diameter of 2.1mm and outer diameter of 5.5mm. This plug is suitable for cable mounting and utilizes solder for contact termination. Constructed from high-quality materials, the plug includes a nickel-plated copper alloy sleeve and pin, along with a high RTI thermoplastic handle. It is rated for a temperature range of -40°C to 105°C (-40°F to 221°F) and can withstand a minimum of 5,000 insertion and withdrawal cycles. The product is RoHS compliant, making it suitable for environmentally conscious projects. This plug is fully mateable with both high temperature and standard jacks and plugs from Switchcraft, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The DC Power Plug, part number 26AC9084, is designed for applications requiring a 3A current rating and a voltage rating of 24V DC. It features a pin diameter of 2mm and a barrel length of 12mm, with a barrel inner diameter of 2.1mm and outer diameter of 5.5mm. This plug is suitable for cable mounting and utilizes solder for contact termination. Constructed from high-quality materials, the plug includes a nickel-plated copper alloy sleeve and pin, along with a high RTI thermoplastic handle. It is rated for a temperature range of -40°C to 105°C (-40°F to 221°F) and can withstand a minimum of 5,000 insertion and withdrawal cycles. The product is RoHS compliant, making it suitable for environmentally conscious projects. This plug is fully mateable with both high temperature and standard jacks and plugs from Switchcraft, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-S766KH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-S766KH-ND
Power Connectors 137-S766KH-ND
"DC POWER PLUG, 0.080"" (2.0MM) ID"

"DC POWER PLUG, 0.080"" (2.0MM) ID"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
S766KH
Power Connectors S766KH
2.0MM X.474 HT PWR PLUG, RoHS

2.0MM X.474 HT PWR PLUG, RoHS

Buy Now
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9084 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9084
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9084
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-S766KH-ND S766KH 26AC9084
Product Name Power Connectors Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data