Switchcraft, Inc. Pin & Socket Connectors S761KZ

Description
2.0mm Center Pin, Long Barrel, Locking
Request a Quote Datasheet
Description
2.0mm Center Pin, Long Barrel, Locking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
S761KZ
Pin & Socket Connectors S761KZ
2.0mm Center Pin, Long Barrel, Locking

2.0mm Center Pin, Long Barrel, Locking

Buy Now
Power Connectors - 137-S761KZ-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-S761KZ-ND
Power Connectors 137-S761KZ-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall - 80AH1404 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall
80AH1404
Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall 80AH1404
DC POWER CONNECTOR, PLUG, 2MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:12.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S761KZ 137-S761KZ-ND 80AH1404
Product Name Pin & Socket Connectors Power Connectors Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details