Switchcraft, Inc. Power Connectors S761KSH17

Description
2.0MM HT PWR PLUG SLD .17,RoHS
Request a Quote Datasheet
Description
2.0MM HT PWR PLUG SLD .17,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - S761KSH17 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
S761KSH17
Power Connectors S761KSH17
2.0MM HT PWR PLUG SLD .17,RoHS

2.0MM HT PWR PLUG SLD .17,RoHS

Buy Now
Power Connectors - 137-S761KSH17-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-S761KSH17-ND
Power Connectors 137-S761KSH17-ND
2.0MM HT PWR PLUG SLD .17,ROHS

2.0MM HT PWR PLUG SLD .17,ROHS

Buy Now Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9081 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9081
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9081
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S761KSH17 137-S761KSH17-ND 26AC9081
Product Name Power Connectors Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data