Switchcraft, Inc. Power Connectors S761KH

Description
Power Barrel Connector
Request a Quote Datasheet
Description
Power Barrel Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC2646-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2646-ND
Power Connectors SC2646-ND
Power Barrel Connector

Power Barrel Connector

Buy Now Datasheet
Power Connectors - S761KH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
S761KH
Power Connectors S761KH
2.0MM X.474 HT PWR PLUG, RoHS

2.0MM X.474 HT PWR PLUG, RoHS

Buy Now
Connectors, Interconnects - Barrel - Power Connectors - 1294274-S761KH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294274-S761KH
Connectors, Interconnects - Barrel - Power Connectors 1294274-S761KH
Win Source Part Number: 1294274-S761KH Category: Connectors, Interconnects>Barrel - Power Connectors Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC2646 Base Product Number: S761K

Win Source Part Number: 1294274-S761KH
Category: Connectors, Interconnects>Barrel - Power Connectors
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC2646
Base Product Number: S761K

Buy Now Datasheet
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall - 26AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
26AC9078
Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall 26AC9078
DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 3A, 24V, CABLE; Gender:Plug; Current Rating:3A; Pin Diameter:2mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2646-ND S761KH 1294274-S761KH 26AC9078
Product Name Power Connectors Power Connectors Connectors, Interconnects - Barrel - Power Connectors Dc Power Plug, 3A, 24V, Cable; Gender Switchcraft/conxall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details