Switchcraft, Inc. Pin & Socket Connectors S760Z

Description
2.0mm Center Pin, Short Barrel, Non-Lock
Request a Quote Datasheet
Description
2.0mm Center Pin, Short Barrel, Non-Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - S760Z - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
S760Z
Pin & Socket Connectors S760Z
2.0mm Center Pin, Short Barrel, Non-Lock

2.0mm Center Pin, Short Barrel, Non-Lock

Buy Now
Power Connectors - 137-S760Z-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-S760Z-ND
Power Connectors 137-S760Z-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall - 80AH1402 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall
80AH1402
Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall 80AH1402
DC POWER CONNECTOR, PLUG, 2MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER CONNECTOR, PLUG, 2MM, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S760Z 137-S760Z-ND 80AH1402
Product Name Pin & Socket Connectors Power Connectors Dc Power Connector, Plug, 2Mm, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data