2.0mm Center Pin, Short Barrel, Locking,
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
DC POWER CONNECTOR, PLUG, 2MM, 7.5A; Gender:Plug; Current Rating:7.5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S760KHZ | 137-S760KHZ-ND | 80AH1400 |
| Product Name | Pin & Socket Connectors | Power Connectors | Dc Power Connector, Plug, 2Mm, 7.5A; Gender Switchcraft/conxall |
| Gender | Female / Jack | Male / Plug |