Switchcraft, Inc. Power Connectors S760BKZ

Description
2.0MM X .374 POWER PLUG, RoHS
Request a Quote Datasheet
Description
2.0MM X .374 POWER PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
S760BKZ
Power Connectors S760BKZ
2.0MM X .374 POWER PLUG, RoHS

2.0MM X .374 POWER PLUG, RoHS

Buy Now
Connectors, Interconnects - Barrel - Power Connectors - 1294267-S760BKZ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294267-S760BKZ
Connectors, Interconnects - Barrel - Power Connectors 1294267-S760BKZ
Win Source Part Number: 1294267-S760BKZ Category: Connectors, Interconnects>Barrel - Power Connectors Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Brass Gender: Female Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Handle, 1 Insulator Tube Contact Material - Plating: Tin Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD) Insulation Color: Black Mating Length/Depth: 0.374" (9.50mm) Mounting Type: Free Hanging (In-Line) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC3838 Base Product Number: S760

Win Source Part Number: 1294267-S760BKZ
Category: Connectors, Interconnects>Barrel - Power Connectors
Connector Type: Plug
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Female
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Handle, 1 Insulator Tube
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.217" (5.50mm OD)
Insulation Color: Black
Mating Length/Depth: 0.374" (9.50mm)
Mounting Type: Free Hanging (In-Line)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC3838
Base Product Number: S760

Buy Now Datasheet
Power Connectors - SC3838-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3838-ND
Power Connectors SC3838-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Jack, Bkz Locking Series, 2.0Mm Plug Rohs Compliant Switchcraft/conxall - 99AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, Bkz Locking Series, 2.0Mm Plug Rohs Compliant Switchcraft/conxall
99AC7763
Dc Power Jack, Bkz Locking Series, 2.0Mm Plug Rohs Compliant Switchcraft/conxall 99AC7763
DC POWER JACK, BKZ LOCKING SERIES, 2.0MM PLUG ROHS COMPLIANT: YES

DC POWER JACK, BKZ LOCKING SERIES, 2.0MM PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S760BKZ 1294267-S760BKZ SC3838-ND 99AC7763
Product Name Power Connectors Connectors, Interconnects - Barrel - Power Connectors Power Connectors Dc Power Jack, Bkz Locking Series, 2.0Mm Plug Rohs Compliant Switchcraft/conxall
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers