Switchcraft, Inc. Power Connectors S760BK

Description
2.0MM X.374 POWER PLUG, RoHS
Request a Quote Datasheet
Description
2.0MM X.374 POWER PLUG, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - S760BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
S760BK
Power Connectors S760BK
2.0MM X.374 POWER PLUG, RoHS

2.0MM X.374 POWER PLUG, RoHS

Buy Now
Power Connectors - SC2551-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC2551-ND
Power Connectors SC2551-ND
Power Barrel Connector Plug Free Hanging (In-Line)

Power Barrel Connector Plug Free Hanging (In-Line)

Buy Now Datasheet
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall - 03M4252 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
03M4252
Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall 03M4252
CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage Rating:-RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 5A; Gender:Plug; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S760BK SC2551-ND 03M4252
Product Name Power Connectors Power Connectors Connector, Dc Power, Plug, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers