Switchcraft, Inc. Connectors, Interconnects - Circular Connectors - Adapters S5F3MS

Description
Win Source Part Number: 1294242-S5F3MS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Features: DMX Equipment Usage Fastening Type: Push-Pull Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Zinc Die Cast Housing Color: Silver Standard Package: 100 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Free Hanging (In-Line) Shell Size - Insert (Convert To): XLR Number of Positions (Convert From): 5 Number of Positions (Convert To): 3 Orientation (Convert From): Keyed Orientation (Convert To): Keyed Housing Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: S5F3M,S5F3M
Request a Quote
Description
Win Source Part Number: 1294242-S5F3MS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Features: DMX Equipment Usage Fastening Type: Push-Pull Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Zinc Die Cast Housing Color: Silver Standard Package: 100 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Free Hanging (In-Line) Shell Size - Insert (Convert To): XLR Number of Positions (Convert From): 5 Number of Positions (Convert To): 3 Orientation (Convert From): Keyed Orientation (Convert To): Keyed Housing Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: S5F3M,S5F3M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 1294242-S5F3MS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
1294242-S5F3MS
Connectors, Interconnects - Circular Connectors - Adapters 1294242-S5F3MS
Win Source Part Number: 1294242-S5F3MS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Features: DMX Equipment Usage Fastening Type: Push-Pull Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Zinc Die Cast Housing Color: Silver Standard Package: 100 Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Free Hanging (In-Line) Shell Size - Insert (Convert To): XLR Number of Positions (Convert From): 5 Number of Positions (Convert To): 3 Orientation (Convert From): Keyed Orientation (Convert To): Keyed Housing Finish: Nickel ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: Switchcraft Inc. Other Names: S5F3M,S5F3M

Win Source Part Number: 1294242-S5F3MS
Category: Connectors, Interconnects>Circular Connectors - Adapters
Features: DMX Equipment Usage
Fastening Type: Push-Pull
Package: Bulk
Connector Style: Standard
Shielding: Unshielded
Housing Material: Zinc Die Cast
Housing Color: Silver
Standard Package: 100
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Mounting Type: Free Hanging (In-Line)
Shell Size - Insert (Convert To): XLR
Number of Positions (Convert From): 5
Number of Positions (Convert To): 3
Orientation (Convert From): Keyed
Orientation (Convert To): Keyed
Housing Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: Switchcraft Inc.
Other Names: S5F3M,S5F3M

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294242-S5F3MS
Product Name Connectors, Interconnects - Circular Connectors - Adapters
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details