Switchcraft, Inc. DC Power Connectors S10KS17

Description
10A PWR PLUG L/S .17, RoHS
Request a Quote Datasheet
Description
10A PWR PLUG L/S .17, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
S10KS17
DC Power Connectors S10KS17
10A PWR PLUG L/S .17, RoHS

10A PWR PLUG L/S .17, RoHS

Buy Now
Connectors, Interconnects - Barrel - Power Connectors - 1294262-S10KS17 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294262-S10KS17
Connectors, Interconnects - Barrel - Power Connectors 1294262-S10KS17
Win Source Part Number: 1294262-S10KS17 Category: Connectors, Interconnects>Barrel - Power Connectors Series: S10 Features: Cable Clamp, Strain Relief, Thread Lock Connector Type: Plug Termination: Solder Package: Bulk Contact Material: Copper Alloy Gender: Female Ingress Protection: IP68 Shielding: Unshielded Housing Material: Elastomer Standard Package: 100 Voltage - Rated: 24VDC Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Includes: 3 pcs - 1 Connector, 1 Handle, 1 Insulator Tube Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217") Insulation Color: Blue Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Switchcraft Inc. Other Names: SC1946 Base Product Number: S10

Win Source Part Number: 1294262-S10KS17
Category: Connectors, Interconnects>Barrel - Power Connectors
Series: S10
Features: Cable Clamp, Strain Relief, Thread Lock
Connector Type: Plug
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Female
Ingress Protection: IP68
Shielding: Unshielded
Housing Material: Elastomer
Standard Package: 100
Voltage - Rated: 24VDC
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Includes: 3 pcs - 1 Connector, 1 Handle, 1 Insulator Tube
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.00mm ID (0.079"), 5.50mm OD (0.217")
Insulation Color: Blue
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Switchcraft Inc.
Other Names: SC1946
Base Product Number: S10

Buy Now Datasheet
Singapore, Singapore
10A 24V Electronic Connector
301-S10KS17
10A 24V Electronic Connector 301-S10KS17
10A 24V DC Power Connector, Male, Solder, Black, IP68 Product overview: S10KS17 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 24V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S10KS17 can be used for catalog matching and distributor lookup.

10A 24V DC Power Connector, Male, Solder, Black, IP68 Product overview: S10KS17 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 24V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-S10KS17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - SC1946-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1946-ND
Power Connectors SC1946-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2058 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall
85W2058
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall 85W2058
CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:Crimp / Solder; Barrel Inner Diameter:2mm; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:Crimp / Solder; Barrel Inner Diameter:2mm; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10KS17 1294262-S10KS17 301-S10KS17 SC1946-ND 85W2058
Product Name DC Power Connectors Connectors, Interconnects - Barrel - Power Connectors 10A 24V Electronic Connector Power Connectors Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall
Termination Solder Solder Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products