Switchcraft, Inc. DC Power Connectors S10KS15

Description
10A PWR PLUG L/S .15, RoHS
Request a Quote Datasheet
Description
10A PWR PLUG L/S .15, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Connectors - S10KS15 - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
S10KS15
DC Power Connectors S10KS15
10A PWR PLUG L/S .15, RoHS

10A PWR PLUG L/S .15, RoHS

Buy Now
Power Connectors - SC1947-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1947-ND
Power Connectors SC1947-ND
"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.00mm ID (0.079""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2057 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall
85W2057
Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall 85W2057
CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:Crimp / Solder; Barrel Inner Diameter:2mm; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 24VDC; Gender:Plug; Current Rating:11A; Pin Diameter:-; Barrel Length:18.19mm; Connector Mounting:Cable Mount; Contact Termination Type:Crimp / Solder; Barrel Inner Diameter:2mm; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S10KS15 SC1947-ND 85W2057
Product Name DC Power Connectors Power Connectors Connector, Power Entry, Plug, 10A, 24Vdc; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products